M39029/4-110 Connectors by Amphenol

CIRCULAR CONTACT PIN 24-20AWG CRIMP

Status: Unknown
Series: Miniature Cylindrical Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for RS
RS
from US$1.37
700
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.26
528,341
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
225,895
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
223,895
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.52
27,235
in stock
Buy Now
Logo for element14
element14
from US$1.26
6,109
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.64
6,109
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$1.09
4,747
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.50
3,123
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.61
2,627
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.97
15
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.97
5
in stock
Buy Now
Logo for WireMasters
WireMasters
-
2,500
in stock
Buy Now

Specifications

Product Range Miniature Cylindrical Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 20AWG
Wire Size AWG Min 24AWG
Contact Plating Gold Plated Contacts

Alternative Descriptions

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP | element14
26482 II CON 20 PIN | PEI-Genesis
26482 series 2 size 20 pin contact | RS


M39029/4-110 Connectors by TE Connectivity

CONTACT PIN CIRCULAR 24-20AWG

Status: Unknown
Series: MIL-C-39029 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MIL-C-39029 Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 20AWG
Wire Size AWG Min 24AWG
For Use With Amphenol MIL-C-83723 Series III Miniature Cylindrical Connectors
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2018)
Contact Size 20
Contact Termination Crimp

Alternative Descriptions

Contact Pin, Size 20, Gold Plating, Crimp Termination, 20-24 AWG, Deutsch | TE Connectivity DEUTSCH M39029/4-110 | RS Americas
MILSPEC ELEC CONTACT, 20 PIN 0641-1-2031L | Heilind Electronics Asia

M39029/4-110 Connectors by ITT Corporation

PV/CV/KPD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

M39029/4-110 Connectors by Tri-Star Electronics

315-2020-088-L PIN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

315-2020-088-L Pin |Tri-Star M39029/4-110 | Newark Electronics
Contact PIN Crimp ST Cable Mount | Avnet America

M39029/4-110 by Glenair

CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M39029/4-110?

Additional datasheets, footprints and schematics for M39029/4-110 are listed on our Part Details page. You can also find images and similar parts to M39029/4-110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M39029/4-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/4-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M39029/4-110 fall under?

The M39029/4-110 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to M39029/4-110 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/4-110 you can contact the distributor directly for product support, shipping queries etc.

Is the M39029/4-110 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M39029/4-110 have stock available?

Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, Powell Electronics and element14 have stock available or on a lead time for M39029/4-110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M39029/4-110 often in real-time on the comparison pages.

What if I can't find stock of M39029/4-110?

You can fill out our help required form which you can use to request a quote for M39029/4-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay