Status: | Unknown |
---|---|
Series: | MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
No stock
|
Buy Now | |
PEI-Genesis
from US$0.74
|
78,992
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.40
|
36,537
in stock
|
Buy Now | |
Electro Enterprises
from US$0.76
|
34,462
in stock
|
Buy Now | |
Heilind Electronics
from US$1.40
|
12,179
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
66
in stock
|
Buy Now | |
element14
from US$1.26
|
66
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now |
Product Range | MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | Mil-C-26500 Series |
RoHS: | Unknown |
Product Range | Mil-C-26500 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | 20AWG |
For Use With | MIL-C-26482 Series I MIL-C-26500 and MIL-C-81703 Series II Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Size | 20 |
Contact Termination | Crimp |
MS26500 CON SZ 20 20-24AWG SKT | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Contact |Amphenol Aerospace M39029/32-260 | Newark Electronics |
CONTACT 68AC8888 | element14 |
Contact Circular | Amphenol Aerospace M39029/32-260 | RS Americas |
High Frequency Contacts for Multi-pin Connectors | Avnet America |
Where can I find additional details, specifications and documents for a M39029/32-260?
Additional datasheets, footprints and schematics for M39029/32-260 are listed on our Part Details page. You can also find images and similar parts to M39029/32-260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/32-260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/32-260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/32-260 fall under?
The M39029/32-260 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to M39029/32-260 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/32-260 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/32-260 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M39029/32-260 have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Electro Enterprises, Heilind Electronics and Newark Electronics have stock available or on a lead time for M39029/32-260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/32-260 often in real-time on the comparison pages.
What if I can't find stock of M39029/32-260?
You can fill out our help required form which you can use to request a quote for M39029/32-260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.