Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.59
|
280
in stock
|
Buy Now | |
Powell Electronics
from US$5.43
|
2,524
in stock
|
Buy Now | |
element14
from US$11.42
|
280
in stock
|
Buy Now | |
Avnet America
from US$3.32
|
7
in stock
|
Buy Now | |
RS Americas
from US$10.89
|
2
in stock
|
Buy Now | |
TTI Europe
from US$3.21
|
-
|
Buy Now | |
Farnell
from US$12.01
|
-
|
Buy Now |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Wire Size AWG Min | 10AWG |
For Use With | MIL-DTL-5015 Series Connector |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Circular Contact, Socket, 10-8Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP | element14 |
SIZE 8 5015 SOCKET | Amphenol Industrial M39029/30-220 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a M39029/30-220.?
Additional datasheets, footprints and schematics for M39029/30-220. are listed on our Part Details page. You can also find images and similar parts to M39029/30-220. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/30-220. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/30-220. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/30-220. fall under?
The M39029/30-220. is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to M39029/30-220. when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/30-220. you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/30-220. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/30-220. have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Avnet America and RS Americas have stock available or on a lead time for M39029/30-220..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/30-220. often in real-time on the comparison pages.
What if I can't find stock of M39029/30-220.?
You can fill out our help required form which you can use to request a quote for M39029/30-220. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.