Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 RR Series |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
37
in stock
|
Buy Now | |
Electro Enterprises
from US$0.41
|
39,645
in stock
|
Buy Now | |
Powell Electronics
from US$0.72
|
1,118
in stock
|
Buy Now | |
Newark Electronics
from US$14.50
|
1,000
in stock
|
Buy Now | |
PEI-Genesis
from US$1.94
|
190
in stock
|
Buy Now | |
element14
from US$1.20
|
37
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now |
Product Range | MIL-DTL-5015 RR Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | Circular Connectors |
RoHS Compliant | Yes |
5015RR CONTACT SKT 12-12 AWG 0662-207-1282 | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/30-219?
Additional datasheets, footprints and schematics for M39029/30-219 are listed on our Part Details page. You can also find images and similar parts to M39029/30-219 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/30-219 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/30-219 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/30-219 fall under?
The M39029/30-219 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to M39029/30-219 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/30-219 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/30-219 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M39029/30-219 have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, Newark Electronics, PEI-Genesis and element14 have stock available or on a lead time for M39029/30-219.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/30-219 often in real-time on the comparison pages.
What if I can't find stock of M39029/30-219?
You can fill out our help required form which you can use to request a quote for M39029/30-219 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.