Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.17
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.06
|
26,936
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
2,688
in stock
|
Buy Now | |
PEI-Genesis
from US$1.17
|
2,321
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
896
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
119
in stock
|
Buy Now | |
Powell Electronics
from US$1.24
|
97
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
74
in stock
|
Buy Now | |
Avnet America
-
|
4,502
in stock
|
Buy Now |
Contact Gender | Pin |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | MIL-DTL-5015 Series Connector |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
RoHS Compliant | No |
5015RR CONTACT PIN 12-12 AWG | Heilind Electronics Asia |
5015 RR CON 12 PIN | PEI-Genesis |
5015 Rr Con 12 Pin |Amphenol Aerospace M39029/29-213 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 RR Series |
RoHS: | Compliant |
Product Range | MIL-DTL-5015 RR Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | Circular Connectors |
RoHS Compliant | Yes |
Contact MIL Pin #12 for MIL-C-5015 Deutsch 0660-206-1282 | TE Connectivity DEUTSCH M39029/29-213 | RS Americas |
PIN CONTACT, 0660-206-1282 | Avnet America |
Where can I find additional details, specifications and documents for a M39029/29-213.?
Additional datasheets, footprints and schematics for M39029/29-213. are listed on our Part Details page. You can also find images and similar parts to M39029/29-213. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/29-213. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/29-213. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/29-213. fall under?
The M39029/29-213. is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to M39029/29-213. when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/29-213. you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/29-213. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/29-213. have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, PEI-Genesis, Newark Electronics and Heilind Electronics have stock available or on a lead time for M39029/29-213..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/29-213. often in real-time on the comparison pages.
What if I can't find stock of M39029/29-213.?
You can fill out our help required form which you can use to request a quote for M39029/29-213. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.