Status: | Unknown |
---|---|
Series: | MIL-T-81714 Series II |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$26.87
|
40
in stock
|
Buy Now | |
Electro Enterprises
-
|
30,577
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
66
in stock
|
Buy Now | |
Heilind Electronics
-
|
22
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
element14
from US$1.76
|
-
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now |
Product Range | MIL-T-81714 Series II |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/22-193?
Additional datasheets, footprints and schematics for M39029/22-193 are listed on our Part Details page. You can also find images and similar parts to M39029/22-193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/22-193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/22-193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/22-193 fall under?
The M39029/22-193 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to M39029/22-193 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/22-193 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/22-193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/22-193 have stock available?
Authorised distributors including Newark Electronics, Electro Enterprises, Heilind Electronics Asia, Heilind Electronics and Avnet America have stock available or on a lead time for M39029/22-193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/22-193 often in real-time on the comparison pages.
What if I can't find stock of M39029/22-193?
You can fill out our help required form which you can use to request a quote for M39029/22-193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.