Status: | Unknown |
---|---|
Series: | MIL-T-81714 Series II |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.36
|
145,319
in stock
|
Buy Now | |
Powell Electronics
from US$0.52
|
16,435
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
5,331
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
2,466
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
1,777
in stock
|
Buy Now | |
Newark Electronics
from US$5.38
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
690
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now |
Product Range | MIL-T-81714 Series II |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
RoHS Compliant | No |
MILSPEC ELEC CONTACT 2020 SKT CTS-S20-20 / M39029/22-192 | Heilind Electronics Asia |
Socket Contact, Size 20, Female, 20-24 AWG, Crimp Termination, Deutsch | TE Connectivity DEUTSCH M39029/22-192 | RS Americas |
SOCKET CONTACT SIZE 20 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/22-192?
Additional datasheets, footprints and schematics for M39029/22-192 are listed on our Part Details page. You can also find images and similar parts to M39029/22-192 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/22-192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/22-192 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/22-192 fall under?
The M39029/22-192 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to M39029/22-192 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/22-192 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/22-192 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/22-192 have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, Heilind Electronics Asia, RS Americas and Heilind Electronics have stock available or on a lead time for M39029/22-192.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/22-192 often in real-time on the comparison pages.
What if I can't find stock of M39029/22-192?
You can fill out our help required form which you can use to request a quote for M39029/22-192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.