Status: | Unknown |
---|---|
Series: | MIL-C-39029 |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.29
|
3,551
in stock
|
Buy Now | |
Electro Enterprises
from US$0.30
|
275,391
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
5,061
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
3,551
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
1,687
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
922
in stock
|
Buy Now | |
Powell Electronics
from US$112.83
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now |
Product Range | MIL-C-39029 |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
2560-215-1631L, MIL CONT PIN 16/20 AU | Heilind Electronics Asia |
Contact Pin 2560-215-1631L, Crimped Contact Series | TE Connectivity DEUTSCH M39029/1-101 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
315-1620-501 |Tri-Star M39029/1-101 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/1-101?
Additional datasheets, footprints and schematics for M39029/1-101 are listed on our Part Details page. You can also find images and similar parts to M39029/1-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/1-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/1-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/1-101 fall under?
The M39029/1-101 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/1-101 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/1-101 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/1-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/1-101 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for M39029/1-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/1-101 often in real-time on the comparison pages.
What if I can't find stock of M39029/1-101?
You can fill out our help required form which you can use to request a quote for M39029/1-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.