Status: | Unknown |
---|---|
Series: | CKR06 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
CAP CER 0.47UF 50V BX RADIAL | Future Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, BX, Radial Leaded | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Cap 0.47Uf 50Vdc X7R 10% Rdl 5.08Mm 0.01% Rohs Compliant: No |Kemet M39014/02-1320 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, � 10%, BX, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a M39014/02-1320.?
Additional datasheets, footprints and schematics for M39014/02-1320. are listed on our Part Details page. You can also find images and similar parts to M39014/02-1320. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39014/02-1320. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39014/02-1320. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39014/02-1320. fall under?
The M39014/02-1320. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to M39014/02-1320. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39014/02-1320. you can contact the distributor directly for product support, shipping queries etc.
Is the M39014/02-1320. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39014/02-1320. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for M39014/02-1320..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39014/02-1320. often in real-time on the comparison pages.
What if I can't find stock of M39014/02-1320.?
You can fill out our help required form which you can use to request a quote for M39014/02-1320. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.