Status: | Unknown |
---|---|
Series: | CKR05 Series |
RoHS: | Unknown |
Capacitance | 180pF |
---|---|
Voltage Rating | 200V |
Product Range | CKR05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor,ceramic,180Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant: Yes |Kyocera Avx M39014/01-1344V | Newark Electronics |
CAPACITOR, CERAMIC, MULTILAYER, 200V, 0.00018uF, THROUGH HOLE MOUNT | Future Electronics |
Cap Ceramic 180pF 200V X7R 10% Radial 5.08mm (0.001%FR) 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a M39014/01-1344V.?
Additional datasheets, footprints and schematics for M39014/01-1344V. are listed on our Part Details page. You can also find images and similar parts to M39014/01-1344V. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39014/01-1344V. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39014/01-1344V. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39014/01-1344V. fall under?
The M39014/01-1344V. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to M39014/01-1344V. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39014/01-1344V. you can contact the distributor directly for product support, shipping queries etc.
Is the M39014/01-1344V. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39014/01-1344V. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for M39014/01-1344V..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39014/01-1344V. often in real-time on the comparison pages.
What if I can't find stock of M39014/01-1344V.?
You can fill out our help required form which you can use to request a quote for M39014/01-1344V. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.