Status: | Unknown |
---|---|
Series: | M39006 Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 30V |
Product Range | M39006 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.54ohm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cap,68Uf,30Vdc,20-% Tol,20+% Tol,clr79-Milstyle |Vishay M39006/22-0110 | Newark Electronics |
Where can I find additional details, specifications and documents for a M39006/22-0110.?
Additional datasheets, footprints and schematics for M39006/22-0110. are listed on our Part Details page. You can also find images and similar parts to M39006/22-0110. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39006/22-0110. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39006/22-0110. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39006/22-0110. fall under?
The M39006/22-0110. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to M39006/22-0110. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39006/22-0110. you can contact the distributor directly for product support, shipping queries etc.
Is the M39006/22-0110. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39006/22-0110. have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for M39006/22-0110..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39006/22-0110. often in real-time on the comparison pages.
What if I can't find stock of M39006/22-0110.?
You can fill out our help required form which you can use to request a quote for M39006/22-0110. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.