Status: | Unknown |
---|---|
Series: | M39003 Series |
RoHS: | Unknown |
Prices starting from US$31.05
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$31.05
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 50V |
Product Range | M39003 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
Cap Tant Solid 22uF 50V 10% (8.92 X 19.96mm) Axial 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a M39003/01-6234B.?
Additional datasheets, footprints and schematics for M39003/01-6234B. are listed on our Part Details page. You can also find images and similar parts to M39003/01-6234B. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39003/01-6234B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39003/01-6234B. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39003/01-6234B. fall under?
The M39003/01-6234B. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to M39003/01-6234B. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39003/01-6234B. you can contact the distributor directly for product support, shipping queries etc.
Is the M39003/01-6234B. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39003/01-6234B. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for M39003/01-6234B..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39003/01-6234B. often in real-time on the comparison pages.
What if I can't find stock of M39003/01-6234B.?
You can fill out our help required form which you can use to request a quote for M39003/01-6234B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.