Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
2,590
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
848
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
464
in stock
|
Buy Now | |
element14
from US$0.56
|
233
in stock
|
Buy Now | |
Farnell
from US$0.57
|
233
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,000
in stock
|
Buy Now | |
Rutronik
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.55
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.70
|
-
|
Buy Now | |
Richardson RFPD
from US$0.57
|
-
|
Buy Now |
Centre Frequency | 2.4425GHz |
---|---|
Antenna Case Size | 3mm x 1.5mm x 1.08mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ceramic Chip ANTENNA, BT/WLAN, Freq: 2.4 | RS |
CERAMIC WLAN | TTI Europe |
Ceramic Antenna, 2.4-2.485Ghz | Newark Electronics |
Antenna | Transfer Multisort Elektronik |
CERAMIC WIRELESS ANTENNA, 2.4-2.485GHZ | element14 |
Chip Antenna Linear Single Band 50Ohm 2485MHz 1.7dBi Surface Mount 2-Pin CSMD T/R | Avnet Abacus |
CERAMIC CHIP ANTENNA 2,4-2,5GHz | Rutronik |
M310220 Series 2.4 GHz 1.7dBi Wi-Fi / BT / Zigbee Ceramic Antenna | Future Electronics |
BT (3x1.5x1.08mm) - Antenna | Symmetry Electronics |
Where can I find additional details, specifications and documents for a M310220?
Additional datasheets, footprints and schematics for M310220 are listed on our Part Details page. You can also find images and similar parts to M310220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M310220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M310220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M310220 fall under?
The M310220 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to M310220 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M310220 you can contact the distributor directly for product support, shipping queries etc.
Is the M310220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M310220 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for M310220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M310220 often in real-time on the comparison pages.
What if I can't find stock of M310220?
You can fill out our help required form which you can use to request a quote for M310220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.