Status: | Unknown |
---|---|
Series: | M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers |
RoHS: | Compliant |
Prices starting from US$23.48
Product Range | M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers |
---|---|
Architecture | M16C/60 |
No. of Bits | 16bit |
CPU Speed | 24MHz |
Program Memory Size | 128KB |
RAM Memory Size | 10KB |
No. of Pins | 100Pins |
RoHS Compliant | Yes |
Mcu, 16Bit, 24Mhz, Qfp-100 | Newark Electronics |
MCU, 16BIT, 24MHZ | element14 |
MCU 16-bit/32-bit M16C CISC 128KB Flash 3.3V/5V 100-Pin PQFP | Future Electronics |
Where can I find additional details, specifications and documents for a M30620FCPFP#U5C?
Additional datasheets, footprints and schematics for M30620FCPFP#U5C are listed on our Part Details page. You can also find images and similar parts to M30620FCPFP#U5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M30620FCPFP#U5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M30620FCPFP#U5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M30620FCPFP#U5C fall under?
The M30620FCPFP#U5C is listed under Semiconductors - ICs > Microcontrollers - MCU > Other 16 / 32 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to M30620FCPFP#U5C when available in the Other 16 / 32 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M30620FCPFP#U5C you can contact the distributor directly for product support, shipping queries etc.
Is the M30620FCPFP#U5C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M30620FCPFP#U5C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for M30620FCPFP#U5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M30620FCPFP#U5C often in real-time on the comparison pages.
What if I can't find stock of M30620FCPFP#U5C?
You can fill out our help required form which you can use to request a quote for M30620FCPFP#U5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.