Status: | Unknown |
---|---|
Series: | Modular Pilot Devices |
RoHS: | Compliant |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 500mA |
Switch Terminals | Screw |
Product Range | Modular Pilot Devices |
RoHS Compliant | Yes |
Switch, Selector,2 Pos,45 Deg, Black Plastic Bezel, Long HDL, Maint, Black | ABB M2SS4-10B | RS Americas |
Vol Selector Switch, 2-Pos Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a M2SS4-10B?
Additional datasheets, footprints and schematics for M2SS4-10B are listed on our Part Details page. You can also find images and similar parts to M2SS4-10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M2SS4-10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M2SS4-10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M2SS4-10B fall under?
The M2SS4-10B is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.
Can I view similar or alternative parts?
You can view similar parts to M2SS4-10B when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M2SS4-10B you can contact the distributor directly for product support, shipping queries etc.
Is the M2SS4-10B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M2SS4-10B have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for M2SS4-10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M2SS4-10B often in real-time on the comparison pages.
What if I can't find stock of M2SS4-10B?
You can fill out our help required form which you can use to request a quote for M2SS4-10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.