Status: | Active |
---|---|
Series: | M2S025TS |
RoHS: | Unknown |
Microcontroller Subsystem |
Hard 166-MHz 32-Bit ARM Cortex-M3 based SoC FPGA |
1.25 DMIPS/MHz |
256 KB embedded nonvolatile memory (eNVM) |
Triple-speed Ethernet (TSE) 10/100/1000 Mbps MAC |
USB 2.0 high speed on-the-go (OTG) controller |
2.0B-compliant CAN controller |
64 KB embedded SRAM (eSRAM) |
Two SPI ports, two I2C ports, and multi-mode UARTs |
FPGA Fabric |
27.6K logic elements |
34 Math blocks (18x18) |
AES256, SHA256, RNG |
6 PLLs and CCCs |
592K bits RAM |
DDR Controller - LPDDR/DDR2/3 |
4 SERDES Lanes |
1 PCIe End Points |
Offers design security |
Temperature - Commercial, Industrial, Automotive (T2), Military |
Product Type | SmartFusion2 |
---|---|
Hard CPU | Cortex-M3 |
DDR | LPDDR/DDR2/3 |
Logic Elements | 27.6K |
Math Blocks 18x18 | 34 |
SERDES Speed/Lanes | 5Gbps, 4 Lanes |
PCIe | 1 End Point |
Ethernet | 10/100/1000 MAC |
USB | 1 HS 2.0 OTG |
MMC | No |
Muti-Mode UART | 2 |
SPI | 2 |
I2C | 2 |
QSPI | No |
CAN | 1 |
HSIO | NA |
GPIO | NA |
Max. User I/O | 267 |
Temp min | -55C |
Temp max | 125C |
Fabric RAM | 592 Kbits |
Pins | Packaging | 484 | PBGA |
Temp Range | -55C to +125C |
Packing Media | Tray (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
Smartfusion2 Soc Fpga, Arm Cortex-M3, 27.6Kles 484 Pbga 23X23X2.44Mm Tray Rohs Compliant: Yes |Microchip M2S025TS-1FG484M | Newark Electronics |
SmartFusion2 SoC FPGA, ARM Cortex-M3, 27.6KLEs | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M2S025TS-1FG484M?
Additional datasheets, footprints and schematics for M2S025TS-1FG484M are listed on our Part Details page. You can also find images and similar parts to M2S025TS-1FG484M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M2S025TS-1FG484M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M2S025TS-1FG484M price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M2S025TS-1FG484M you can contact the distributor directly for product support, shipping queries etc.
Is the M2S025TS-1FG484M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M2S025TS-1FG484M have stock available?
Authorised distributors including Newark Electronics and Microchip Technology have stock available or on a lead time for M2S025TS-1FG484M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M2S025TS-1FG484M often in real-time on the comparison pages.
What if I can't find stock of M2S025TS-1FG484M?
You can fill out our help required form which you can use to request a quote for M2S025TS-1FG484M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.