Status: | Active |
---|---|
Series: | M2S010 |
RoHS: | Unknown |
Microcontroller Subsystem |
Hard 166-MHz 32-Bit ARM Cortex-M3 based SoC FPGA |
1.25 DMIPS/MHz |
256 KB embedded nonvolatile memory (eNVM) |
Triple-speed Ethernet (TSE) 10/100/1000 Mbps MAC |
USB 2.0 high speed on-the-go (OTG) controller |
2.0B-compliant CAN controller |
64 KB embedded SRAM (eSRAM) |
Two SPI ports, two I2C ports, and multi-mode UARTs |
FPGA Fabric |
12K logic elements |
22 Math blocks (18x18) |
2 PLLs and CCCs |
400K bits RAM |
DDR Controller - LPDDR/DDR2/3 |
Offers design security |
Temperature - Commercial, Industrial |
Product Type | SmartFusion2 |
---|---|
Hard CPU | Cortex-M3 |
DDR | LPDDR/DDR2/3 |
Logic Elements | 12K |
Math Blocks 18x18 | 22 |
SERDES Speed/Lanes | No |
Ethernet | 10/100/1000 MAC |
USB | 1 HS 2.0 OTG |
MMC | No |
Muti-Mode UART | 2 |
SPI | 2 |
I2C | 2 |
QSPI | No |
CAN | 1 |
HSIO | NA |
GPIO | NA |
Max. User I/O | 233 |
Temp min | -40C |
Temp max | 100C |
Fabric RAM | 400 Kbits |
Pins | Packaging | 256 | LFBGA |
Temp Range | 0C to +85C |
Packing Media | Tray (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
Fpga, 138 I/O, Fpbga-256 | Newark Electronics |
FPGA, 138 I/O, FPBGA-256 | element14 |
SMARTFUSION2 | Avnet America |
SmartFusion2 SoC FPGA, ARM Cortex-M3, 12KLEs | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Macrocells | 12084 |
---|---|
FPGA Family | SmartFusion2 SoC |
Logic Case Style | FPBGA |
No. of Pins | 256Pins |
No. of Speed Grades | 1 |
Total RAM Bits | 400Kbit |
No. of I/O s | 138I/O s |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M2S010-1VF256?
Additional datasheets, footprints and schematics for M2S010-1VF256 are listed on our Part Details page. You can also find images and similar parts to M2S010-1VF256 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M2S010-1VF256 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M2S010-1VF256 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M2S010-1VF256 you can contact the distributor directly for product support, shipping queries etc.
Is the M2S010-1VF256 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M2S010-1VF256 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for M2S010-1VF256.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M2S010-1VF256 often in real-time on the comparison pages.
What if I can't find stock of M2S010-1VF256?
You can fill out our help required form which you can use to request a quote for M2S010-1VF256 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.