M29W800DB70N6E by Micron Technology

Status: Obsolete
Series: -
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Block Config Bottom Boot
Chipset Validation N/A
Density 8Mb
FBGA Code N/A
Op. Temp. -40C to +85C
Part Family M29W
Part Status Obsolete
Product Longevity Program Yes
Product Longevity Program Start Date 5/4/2011
Width x8/x16

Alternative Descriptions

MEMORY, FLASH, NOR, 8MB, B/B, 48TSOP | Farnell


M29W800DB70N6E Memory by Unknown

FLASH, 8MBIT, 70NS, TSOP-48

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Flash Memory Type Parallel NOR
Memory Size 8Mbit
Flash Memory Configuration 1M x 8bit
IC Interface Type Parallel
Memory Case Style TSOP
No. of Pins 48Pins
Access Time 70ns
RoHS Compliant Yes

Alternative Descriptions

Flash, 8Mbit, 70Ns, Tsop-48 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M29W800DB70N6E?

Additional datasheets, footprints and schematics for M29W800DB70N6E are listed on our Part Details page. You can also find images and similar parts to M29W800DB70N6E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M29W800DB70N6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M29W800DB70N6E price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M29W800DB70N6E you can contact the distributor directly for product support, shipping queries etc.

Is the M29W800DB70N6E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M29W800DB70N6E have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for M29W800DB70N6E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M29W800DB70N6E often in real-time on the comparison pages.

What if I can't find stock of M29W800DB70N6E?

You can fill out our help required form which you can use to request a quote for M29W800DB70N6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay