Status: | Unknown |
---|---|
Series: | 3V Parallel NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
No stock
|
Buy Now |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 4Mbit |
Flash Memory Configuration | 512K x 8bit / 256K x 16bit |
IC Interface Type | Parallel |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
Clock Frequency | - |
Access Time | 45ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V Parallel NOR Flash Memories |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Memory Type | Flash |
Memory Voltage Vcc | 3V |
Operating Temperature Range | -40°C to +85°C |
Sector Type | Bottom Boot |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
MEMORY, FLASH, NOR, 4MB, B/B, 48TSOP | Farnell |
Where can I find additional details, specifications and documents for a M29W400DB45N6E?
Additional datasheets, footprints and schematics for M29W400DB45N6E are listed on our Part Details page. You can also find images and similar parts to M29W400DB45N6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M29W400DB45N6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M29W400DB45N6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M29W400DB45N6E fall under?
The M29W400DB45N6E is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to M29W400DB45N6E when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M29W400DB45N6E you can contact the distributor directly for product support, shipping queries etc.
Is the M29W400DB45N6E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M29W400DB45N6E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for M29W400DB45N6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M29W400DB45N6E often in real-time on the comparison pages.
What if I can't find stock of M29W400DB45N6E?
You can fill out our help required form which you can use to request a quote for M29W400DB45N6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.