Block Config | Top Boot |
---|---|
Chipset Validation | N/A |
Density | 16Mb |
FBGA Code | N/A |
Op. Temp. | -40C to +85C |
Part Family | M29W |
Part Status | End of Life |
Product Longevity Program | Yes |
Product Longevity Program Start Date | 5/4/2011 |
Width | x8/x16 |
MEMORY, FLASH, NOR, 16MB, T/B, 48TSOP | Farnell |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 16Mbit |
Flash Memory Configuration | 2M x 8bit / 1M x 16bit |
IC Interface Type | Parallel |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
RoHS Compliant | Yes |
Flash, 16Mbit, 70Ns, Tsop-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a M29W160ET70N6E?
Additional datasheets, footprints and schematics for M29W160ET70N6E are listed on our Part Details page. You can also find images and similar parts to M29W160ET70N6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M29W160ET70N6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M29W160ET70N6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M29W160ET70N6E you can contact the distributor directly for product support, shipping queries etc.
Is the M29W160ET70N6E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for M29W160ET70N6E have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for M29W160ET70N6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M29W160ET70N6E often in real-time on the comparison pages.
What if I can't find stock of M29W160ET70N6E?
You can fill out our help required form which you can use to request a quote for M29W160ET70N6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.