Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 256Kbit |
---|---|
EPROM Memory Configuration | 32K x 8bit |
No. of Pins | 28Pins |
Memory Case Style | DIP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Access Time | 150ns |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 27 |
IC Generic Number | 27C256 |
IC Temperature Range | Commercial |
Logic Function Number | 27C256 |
Memory Type | EPROM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | 0°C to +70°C |
Programming Voltage | 12.75V |
Supply Voltage Range | 4.5V to 5V |
Termination Type | Through Hole |
Vcc Tolerance + | 10% |
Vcc Tolerance - | 10% |
IC, EPROM CMOS 256K, 27C256, DIP28 | element14 |
Eprom Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a M27C256B-15F1?
Additional datasheets, footprints and schematics for M27C256B-15F1 are listed on our Part Details page. You can also find images and similar parts to M27C256B-15F1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M27C256B-15F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M27C256B-15F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M27C256B-15F1 fall under?
The M27C256B-15F1 is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to M27C256B-15F1 when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M27C256B-15F1 you can contact the distributor directly for product support, shipping queries etc.
Is the M27C256B-15F1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M27C256B-15F1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M27C256B-15F1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M27C256B-15F1 often in real-time on the comparison pages.
What if I can't find stock of M27C256B-15F1?
You can fill out our help required form which you can use to request a quote for M27C256B-15F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.