Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Printer Type | Desktop |
---|---|
Printer Interface | - |
Print Resolution | - |
Print Speed | 2.3 lines/sec |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
External Depth | 100mm |
External Length / Height | 25mm |
External Width | 122mm |
Supply Voltage V DC | 12V |
Printer, Dot Matrix | Newark Electronics |
Where can I find additional details, specifications and documents for a M260?
Additional datasheets, footprints and schematics for M260 are listed on our Part Details page. You can also find images and similar parts to M260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M260 fall under?
The M260 is listed under Computer & Office > Computing > Printers & Scanners.
Can I view similar or alternative parts?
You can view similar parts to M260 when available in the Printers & Scanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M260 you can contact the distributor directly for product support, shipping queries etc.
Is the M260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M260 have stock available?
Authorised distributors including Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for M260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M260 often in real-time on the comparison pages.
What if I can't find stock of M260?
You can fill out our help required form which you can use to request a quote for M260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.