M252512F Thyristors by Crydom

THYRISTOR DIODE MODULE, 600V, 25A

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$53.07


Distributor Starting From Stock
Logo for element14 element14 US$78.49
25
Buy Now
Logo for RS Americas RS Americas US$72.68
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$53.07
-
Buy Now
Logo for Sager Sager US$58.96
-
Buy Now
Logo for Farnell Farnell US$77.89
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

SCR Module Type Bridge Rectifier, Single Phase - SCR / Diode
Peak Repetitive Off-State Voltage, Vdrm 600V
Gate Trigger Current Max, Igt 50mA
Current It av 25A
RoHS Compliant Yes

Alternative Descriptions

Thyristor Diode Module, 600V, 25A | Newark Electronics
Module, Power, 300A Max Forward | Carlton-Bates
Discrete Semiconductor Modules SCR/DIODE MODULE 240VAC 25ADC 600VP | Sager
POWER MODULE | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M252512F?

Additional datasheets, footprints and schematics for M252512F are listed on our Part Details page. You can also find images and similar parts to M252512F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M252512F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M252512F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M252512F fall under?

The M252512F is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.

Can I view similar or alternative parts?

You can view similar parts to M252512F when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M252512F you can contact the distributor directly for product support, shipping queries etc.

Is the M252512F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for M252512F have stock available?

Authorised distributors including Newark Electronics, element14, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for M252512F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M252512F often in real-time on the comparison pages.

What if I can't find stock of M252512F?

You can fill out our help required form which you can use to request a quote for M252512F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay