Status: | Active |
---|---|
Series: | M24M02-A125 |
RoHS: | Compliant |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.33
|
395
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
16,511
in stock
|
Buy Now | |
element14
from US$3.73
|
16,437
in stock
|
Buy Now | |
Farnell
from US$3.45
|
16,437
in stock
|
Buy Now | |
Future Electronics
from US$3.11
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
42,500
in stock
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
Avnet Asia
from US$1.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compatible with all I2C bus modes 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array 2 Mbit (256 Kbyte) of EEPROM Page size: 256 byte Additional Write lockable page (Identification page) |
2 Mbit (256 Kbyte) of EEPROM |
Page size: 256 byte |
Additional Write lockable page (Identification page) |
Extended temperature and voltage ranges -40 °C to 125 °C; 2.5 V to 5.5 V |
-40 °C to 125 °C; 2.5 V to 5.5 V |
Schmitt trigger inputs for noise filtering. |
Short Write cycle time Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Write cycle endurance 4 million Write cycles at 25 °C 1.2 million Write cycles at 85 °C 100 k Write cycles at 125 °C |
4 million Write cycles at 25 °C |
1.2 million Write cycles at 85 °C |
100 k Write cycles at 125 °C |
Data retention 100 years at 25 °C |
100 years at 25 °C |
ESD protection (Human Body Model) 3000 V |
3000 V |
Packages RoHS compliant and halogen-free (ECOPACK2®) |
RoHS compliant and halogen-free (ECOPACK2®) |
Product Specifications |
---|
DS11087 Automotive 2-Mbit serial I²C bus EEPROM with 1 MHz clock |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
EEPROM Advanced Automotive products |
presentation-world-first-4Mbit-spi-eeprom-automotive |
Selection Guides |
---|
eeprom_advanced_automotive_selection_guide |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Eeprom, Aec-Q100, 2Mbit, -40 To 125Deg C | Newark Electronics |
EEPROM, AEC-Q100, 2MBIT, I2C, 1MHZ, SOIC | element14 |
M24M02-A125 Series 2 Mb (256 K x 8) 5.5 V Serial I▓C bus EEPROM - SOIC-8 | Future Electronics |
M24M02-DWMN3TP/K, EEPROM | RS |
Identification, Authentication, Security ICs | Avnet Silica |
Where can I find additional details, specifications and documents for a M24M02-DWMN3TP/K?
Additional datasheets, footprints and schematics for M24M02-DWMN3TP/K are listed on our Part Details page. You can also find images and similar parts to M24M02-DWMN3TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24M02-DWMN3TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24M02-DWMN3TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24M02-DWMN3TP/K fall under?
The M24M02-DWMN3TP/K is listed under Memories > Serial EEPROM > Automotive Serial EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24M02-DWMN3TP/K when available in the Automotive Serial EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24M02-DWMN3TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M24M02-DWMN3TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24M02-DWMN3TP/K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for M24M02-DWMN3TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24M02-DWMN3TP/K often in real-time on the comparison pages.
What if I can't find stock of M24M02-DWMN3TP/K?
You can fill out our help required form which you can use to request a quote for M24M02-DWMN3TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.