Status: | Unknown |
---|---|
Series: | 16Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.47
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 16Kbit |
EEPROM Memory Configuration | 2K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 16Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Clock Frequency Max | 400kHz |
IC Interface Type | Serial I2C |
Memory Density | 16Kbit |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 5.5V |
M24LR16E-R Series 5.5V 400 kHz Read Surface Mount RFID - UDFN-8 | Future Electronics |
EEPROM Serial-I2C 16K-bit 2K x 8 2.5V/3.3V/5V 8-Pin SO N T/R | Avnet Silica |
STMicroelectronics, M24LR16E-RMN6T/2 | RS |
SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8 | Farnell |
St25 Dynamic Tags Hf |Stmicroelectronics M24LR16E-RMN6T/2 | Newark Electronics |
Where can I find additional details, specifications and documents for a M24LR16E-RMN6T/2?
Additional datasheets, footprints and schematics for M24LR16E-RMN6T/2 are listed on our Part Details page. You can also find images and similar parts to M24LR16E-RMN6T/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24LR16E-RMN6T/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24LR16E-RMN6T/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24LR16E-RMN6T/2 fall under?
The M24LR16E-RMN6T/2 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24LR16E-RMN6T/2 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24LR16E-RMN6T/2 you can contact the distributor directly for product support, shipping queries etc.
Is the M24LR16E-RMN6T/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24LR16E-RMN6T/2 have stock available?
Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, RS and Avnet America have stock available or on a lead time for M24LR16E-RMN6T/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24LR16E-RMN6T/2 often in real-time on the comparison pages.
What if I can't find stock of M24LR16E-RMN6T/2?
You can fill out our help required form which you can use to request a quote for M24LR16E-RMN6T/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.