M24C64-DRMN3TP/K Serial EEPROM by STMicroelectronics

Automotive 64 Kbit serial I2C bus EEPROM

Status: Active
Series: M24C64-A125
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The M24C64-A125 is a 64-Kbit serial EEPROM Automotive grade device operating up to 125 °C. The M24C64-A125 is compliant with the very high level of reliability defined by the Automotive standard AEC-Q100 grade 1. The device is accessed by a simple serial I 2 C compatible interface running up to 1 MHz. The memory array is based on advanced true EEPROM technology (Electrically Erasable PROgrammable Memory). The M24C64-A125 is a byte-alterable memory (8192 K × 8 bits) organized as 256 pages of 32 byte in which the data integrity is significantly improved with an embedded Error Correction Code logic. The M24C64-A125 offers an additional Identification Page (32 byte) in which the ST device identification can be read. This page can also be used to store sensitive application parameters which can be later permanently locked in read-only mode.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
19,584
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
19,584
in stock
Buy Now
Logo for element14
element14
from US$0.63
19,584
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.62
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Compatible with all I2C bus modes 1 MHz 400 kHz 100 kHz
1 MHz
400 kHz
100 kHz
Memory array 64 Kbit (8 Kbyte) of EEPROM Page size: 32 byte Additional Write lockable page (Identification page)
64 Kbit (8 Kbyte) of EEPROM
Page size: 32 byte
Additional Write lockable page (Identification page)
Extended temperature and voltage ranges -40 °C to 125 °C; 1.7 V to 5.5 V
-40 °C to 125 °C; 1.7 V to 5.5 V
Schmitt trigger inputs for noise filtering.
Short Write cycle time Byte Write within 4 ms Page Write within 4 ms
Byte Write within 4 ms
Page Write within 4 ms
Write cycle endurance 4 million Write cycles at 25 °C 1.2 million Write cycles at 85 °C 600 k Write cycles at 125 °C
4 million Write cycles at 25 °C
1.2 million Write cycles at 85 °C
600 k Write cycles at 125 °C
Data retention 50 years at 125 °C 100 years at 25 °C
50 years at 125 °C
100 years at 25 °C
ESD protection (Human Body Model) 4000 V
4000 V
Packages RoHS compliant and halogen-free (ECOPACK2®)
RoHS compliant and halogen-free (ECOPACK2®)

Resources







Alternative Descriptions

Eeprom, Aec-Q100, 64Kbit, I2C, Soic-8 | Newark Electronics
EEPROM, AEC-Q100, 64KBIT, I2C, SOIC-8 | element14
M24C64 Series 64 Kb (8 K x 8) 5.5 V SMT Serial Iâ–“C bus EEPROM - SOIC-8 | Future Electronics
EEPROM Serial-I2C 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin SOIC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M24C64-DRMN3TP/K?

Additional datasheets, footprints and schematics for M24C64-DRMN3TP/K are listed on our Part Details page. You can also find images and similar parts to M24C64-DRMN3TP/K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M24C64-DRMN3TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C64-DRMN3TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M24C64-DRMN3TP/K fall under?

The M24C64-DRMN3TP/K is listed under Memories > Serial EEPROM > Automotive Serial EEPROM.

Can I view similar or alternative parts?

You can view similar parts to M24C64-DRMN3TP/K when available in the Automotive Serial EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M24C64-DRMN3TP/K you can contact the distributor directly for product support, shipping queries etc.

Is the M24C64-DRMN3TP/K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for M24C64-DRMN3TP/K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for M24C64-DRMN3TP/K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M24C64-DRMN3TP/K often in real-time on the comparison pages.

What if I can't find stock of M24C64-DRMN3TP/K?

You can fill out our help required form which you can use to request a quote for M24C64-DRMN3TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay