Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
70,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
56,778
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,286
in stock
|
Buy Now | |
Micros
from US$0.13
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
57,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
M24C32 Series 32 Kb (4 K x 8) 2.5 V SMT Serial Iâ–“C Bus EEPROM - SOIC-8 | Future Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM, Serial I2C, 32 Kbit, 4K x 8bit, 1 MHz, 8 Pins, NSOIC | Avnet America |
ST EEPROM I²C / Serial 4KB 1MHz 450ns SO-8 | Distrelec |
Serial EEPROM, 2-Wire/I2C, 32Kbit (4k x 8bit), 2.5÷5.5V, -40÷85°C | Micros |
Memory Rohs Compliant: Yes |Stmicroelectronics M24C32-WMN6TP | Newark Electronics |
SERIAL EEPROM, 32KBIT, 1MHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a M24C32-WMN6TP?
Additional datasheets, footprints and schematics for M24C32-WMN6TP are listed on our Part Details page. You can also find images and similar parts to M24C32-WMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24C32-WMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C32-WMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24C32-WMN6TP fall under?
The M24C32-WMN6TP is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to M24C32-WMN6TP when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24C32-WMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M24C32-WMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M24C32-WMN6TP have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America, Distrelec and Chip One Stop have stock available or on a lead time for M24C32-WMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24C32-WMN6TP often in real-time on the comparison pages.
What if I can't find stock of M24C32-WMN6TP?
You can fill out our help required form which you can use to request a quote for M24C32-WMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.