Status: | Active |
---|---|
Series: | M24C16-DFCU |
RoHS: | Compliant |
Prices starting from US$0.20
Compatible with all I2C bus modes 1 MHz 400 kHz |
1 MHz |
400 kHz |
Memory array: 16 Kbits (2 Kbytes) of EEPROM Page size: 16 bytes Additional Write lockable page(Identification page) |
16 Kbits (2 Kbytes) of EEPROM |
Page size: 16 bytes |
Additional Write lockable page(Identification page) |
Supply voltage range: 1.6 V to 5.5 V |
1.6 V to 5.5 V |
Operating temperature range VCC = 1.7 V : -40°C / +85°C VCC = 1.6 V : -40°C (Read) / 0°C (Write) / +85°C |
VCC = 1.7 V : -40°C / +85°C |
VCC = 1.6 V : -40°C (Read) / 0°C (Write) / +85°C |
Schmitt trigger inputs for noise filtering |
Write Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Random and sequential read modes |
ESD protection Human Body Model: 4 kV |
Human Body Model: 4 kV |
Write cycle endurance 4 million Write cycles at 25 °C 1.2 million Write cycles at 85 °C |
4 million Write cycles at 25 °C |
1.2 million Write cycles at 85 °C |
More than 200-years data retention |
Package: RoHS compliant and halogen free WLCSP(ECOPACK2®) |
RoHS compliant and halogen free WLCSP(ECOPACK2®) |
Product Specifications |
---|
DS10378 16-Kbit serial I²C bus EEPROM 4 balls CSP |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M24C16-DFCU Series 16 Kb (2K x 8) 5.5 V Serial Iâ–“C bus EEPROM - WLCSP-4 | Future Electronics |
EEPROM Serial 16K-bit 2Kx8 1.8V/2.5V 4-Pin WLCSP T/R | EBV Elektronik |
Serial Eeprom, 16Kbit, 400Khz, Wlcsp-4 | Newark Electronics |
SERIAL EEPROM, 16KBIT, 400KHZ, WLCSP-4 | element14 |
Where can I find additional details, specifications and documents for a M24C16-DFCU6TP/K?
Additional datasheets, footprints and schematics for M24C16-DFCU6TP/K are listed on our Part Details page. You can also find images and similar parts to M24C16-DFCU6TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24C16-DFCU6TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C16-DFCU6TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24C16-DFCU6TP/K fall under?
The M24C16-DFCU6TP/K is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24C16-DFCU6TP/K when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24C16-DFCU6TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M24C16-DFCU6TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24C16-DFCU6TP/K have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for M24C16-DFCU6TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24C16-DFCU6TP/K often in real-time on the comparison pages.
What if I can't find stock of M24C16-DFCU6TP/K?
You can fill out our help required form which you can use to request a quote for M24C16-DFCU6TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.