Status: | Active |
---|---|
Series: | M24C08-F |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,065
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
282,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,000
in stock
|
Buy Now | |
element14
from US$0.14
|
3,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compatible with I2C bus modes: 400 kHz 100 kHz |
400 kHz |
100 kHz |
Memory array: 8 Kbit (1 Kbyte) of EEPROM Page size: 16 byte |
8 Kbit (1 Kbyte) of EEPROM |
Page size: 16 byte |
Single supply voltage: M24C08-W: 2.5 V to 5.5 V M24C08-R: 1.8 V to 5.5 V M24C08-F: 1.7 V to 5.5 V (full temperature range) and 1.6 V to 1.7 V (limited temperature range) |
M24C08-W: 2.5 V to 5.5 V |
M24C08-R: 1.8 V to 5.5 V |
M24C08-F: 1.7 V to 5.5 V (full temperature range) and 1.6 V to 1.7 V (limited temperature range) |
Write: Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Operating temperature range: from -40 °C up to +85 °C |
from -40 °C up to +85 °C |
Random and sequential Read modes |
Write protect of the whole memory array |
Enhanced ESD/Latch-Up protection |
More than 4 million Write cycles |
More than 200-years data retention |
Packages RoHS compliant and halogen-free(ECOPACK2®) |
RoHS compliant and halogen-free(ECOPACK2®) |
Product Specifications |
---|
DS9362 8-Kbit serial I²C bus EEPROM |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Errata Sheets |
---|
ES0390 M24C08-F package mechanical data modifications |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M24C08 Series 8 Kb (1K x 8) 5.5 V 400 kHz Serial Iâ–“C bus EEPROM - SOIC-8 | Future Electronics |
EEPROM, 8KBIT, I2C, 400KHZ, SOIC-8 | element14 |
Eeprom, 8Kbit, I2C, 400Khz, Soic-8 | Newark Electronics |
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a M24C08-FMN6TP?
Additional datasheets, footprints and schematics for M24C08-FMN6TP are listed on our Part Details page. You can also find images and similar parts to M24C08-FMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24C08-FMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C08-FMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24C08-FMN6TP fall under?
The M24C08-FMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24C08-FMN6TP when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24C08-FMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M24C08-FMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24C08-FMN6TP have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for M24C08-FMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24C08-FMN6TP often in real-time on the comparison pages.
What if I can't find stock of M24C08-FMN6TP?
You can fill out our help required form which you can use to request a quote for M24C08-FMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.