Status: | Unknown |
---|---|
Series: | 4Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,109
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
11,100
in stock
|
Buy Now | |
element14
from US$0.14
|
4,504
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,661
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
249
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
76,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,600
in stock
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 4Kbit |
EEPROM Memory Configuration | 512 x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 4Kbit I2C Serial EEPROM |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Device Marking | M24C04 |
IC Interface Type | Serial I2C |
Memory Voltage Vcc | 2.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
M24C04 Series 4 Kb (512 x 8) 2.5 V SMT Serial Iâ–“C Bus EEPROM - SOIC-8 | Future Electronics |
SERIAL EEPROM, 4KBIT, 400KHZ, SOIC-8 | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Ser 5V 512x8 SO8 | Schukat Electronic |
EEPROM Serial-I2C 4K-bit 512 x 8 3.3V/5V 8-Pin SO N | Avnet America |
ST EEPROM I²C 4KB 400kHz 900ns SOIC | Distrelec |
Eeprom, 4Kbit, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a M24C04-WMN6P?
Additional datasheets, footprints and schematics for M24C04-WMN6P are listed on our Part Details page. You can also find images and similar parts to M24C04-WMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24C04-WMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C04-WMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24C04-WMN6P fall under?
The M24C04-WMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24C04-WMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24C04-WMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M24C04-WMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24C04-WMN6P have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for M24C04-WMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24C04-WMN6P often in real-time on the comparison pages.
What if I can't find stock of M24C04-WMN6P?
You can fill out our help required form which you can use to request a quote for M24C04-WMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.