Status: | Active |
---|---|
Series: | M24512-DF |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
2,390
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
7,356
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
2,314
in stock
|
Buy Now | |
element14
from US$0.77
|
2,314
in stock
|
Buy Now | |
Farnell
from US$0.73
|
2,314
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compatible with following I2C bus modes: 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array: 512 Kbit (64 Kbyte) of EEPROM Page size: 128 byte Additional write lockable page (M24512-D order codes) |
512 Kbit (64 Kbyte) of EEPROM |
Page size: 128 byte |
Additional write lockable page (M24512-D order codes) |
Single supply voltage and high speed: 1 MHz clock from 1.7 V to 5.5 V |
1 MHz clock from 1.7 V to 5.5 V |
Write time: Byte write within 5 ms Page write within 5 ms |
Byte write within 5 ms |
Page write within 5 ms |
Operating temperature range: -40 °C up to +85 °C |
-40 °C up to +85 °C |
Random and sequential read modes |
Write protect of the whole memory array |
Enhanced ESD/latch-Up protection |
More than 4 million write cycles |
More than 200-years data retention |
Packages: SO8 ECOPACK2® TSSOP8 ECOPACK2® UFDFPN8 ECOPACK2® WLCSP ECOPACK2® Unsawn wafer (each die is tested) |
SO8 ECOPACK2® |
TSSOP8 ECOPACK2® |
UFDFPN8 ECOPACK2® |
WLCSP ECOPACK2® |
Unsawn wafer (each die is tested) |
Product Specifications |
---|
DS6520 512-Kbit serial I²C bus EEPROM |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Errata Sheets |
---|
ES0459 M24512-DF package mechanical data modifications |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
STMicroelectronics, M24512-DFCS6TP/K | RS |
Eeprom, 512Kbit, I2C, 1Mhz, Wlcsp-8 | Newark Electronics |
EEPROM, 512KBIT, I2C, 1MHZ, WLCSP-8 | element14 |
EEPROM Serial-I2C 512K-bit 64K x 8 1.8V/2.5V/3.3V/5V 8-Pin WLCSP T/R | EBV Elektronik |
M24512-DF Series 512 Kb (64 K x 8) 5.5 V Serial Iâ–“C bus EEPROM - WLCSP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a M24512-DFCS6TP/K?
Additional datasheets, footprints and schematics for M24512-DFCS6TP/K are listed on our Part Details page. You can also find images and similar parts to M24512-DFCS6TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24512-DFCS6TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24512-DFCS6TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24512-DFCS6TP/K fall under?
The M24512-DFCS6TP/K is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24512-DFCS6TP/K when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24512-DFCS6TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M24512-DFCS6TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24512-DFCS6TP/K have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for M24512-DFCS6TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24512-DFCS6TP/K often in real-time on the comparison pages.
What if I can't find stock of M24512-DFCS6TP/K?
You can fill out our help required form which you can use to request a quote for M24512-DFCS6TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.