Status: | NRND |
---|---|
Series: | M24256-BW |
RoHS: | Compliant |
Prices starting from US$0.19
Packages Compatible with following I2C bus modes: 1 MHz400 kHz100 kHz Memory array: 256 Kbit (32 Kbyte) of EEPROMPage size: 64 byteAdditional write lockable page (M24256-D order codes) Single supply voltage and high speed: 1 MHz clock from 1.7 V to 5.5 V Write: Byte write within 5 msPage write within 5 ms Operating temperature range: from -40 °C up to +85 °C Random and sequential read modes Write protect of the whole memory array Enhanced ESD/latch-Up protection More than 4 million write cycles More than 200-years data retention RoHS-compliant and Halogen-free (ECOPACK2) SO8 ECOPACK2 TSSOP8 ECOPACK2 UFDFPN8 ECOPACK2 WLCSP ECOPACK2 Unsawn wafer (each die is tested) |
Compatible with following I2C bus modes: 1 MHz400 kHz100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array: 256 Kbit (32 Kbyte) of EEPROMPage size: 64 byteAdditional write lockable page (M24256-D order codes) |
256 Kbit (32 Kbyte) of EEPROM |
Page size: 64 byte |
Additional write lockable page (M24256-D order codes) |
Single supply voltage and high speed: 1 MHz clock from 1.7 V to 5.5 V |
1 MHz clock from 1.7 V to 5.5 V |
Write: Byte write within 5 msPage write within 5 ms |
Byte write within 5 ms |
Page write within 5 ms |
Operating temperature range: from -40 °C up to +85 °C |
from -40 °C up to +85 °C |
Random and sequential read modes |
Write protect of the whole memory array |
Enhanced ESD/latch-Up protection |
More than 4 million write cycles |
More than 200-years data retention |
RoHS-compliant and Halogen-free (ECOPACK2) |
SO8 ECOPACK2 |
TSSOP8 ECOPACK2 |
UFDFPN8 ECOPACK2 |
WLCSP ECOPACK2 |
Unsawn wafer (each die is tested) |
Product Specifications |
---|
DS1766 256-Kbit serial I²C bus EEPROM |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M24256 Series 256 Kb (32 K x 8) 2.5 V SMT Serial Iâ–“C Bus EEPROM - TSSOP-8 | Future Electronics |
EEPROM Serial-I2C 256K-bit 32K x 8 3.3V/5V 8-Pin TSSOP T/R | Avnet Silica |
Memory Rohs Compliant: Yes |Stmicroelectronics M24256-BWDW6TP | Newark Electronics |
EEPROM, 256KBIT, I2C, 1MHZ, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a M24256-BWDW6TP?
Additional datasheets, footprints and schematics for M24256-BWDW6TP are listed on our Part Details page. You can also find images and similar parts to M24256-BWDW6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24256-BWDW6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24256-BWDW6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24256-BWDW6TP fall under?
The M24256-BWDW6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24256-BWDW6TP when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24256-BWDW6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M24256-BWDW6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24256-BWDW6TP have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for M24256-BWDW6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24256-BWDW6TP often in real-time on the comparison pages.
What if I can't find stock of M24256-BWDW6TP?
You can fill out our help required form which you can use to request a quote for M24256-BWDW6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.