Status: | Unknown |
---|---|
Series: | 128Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 128Kbit |
EEPROM Memory Configuration | 16K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | WLCSP |
No. of Pins | 4Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 128Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Clock Frequency Max | 1MHz |
IC Interface Type | Serial I2C |
Memory Density | 128Kbit |
EEPROM Serial-I2C 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R | Avnet America |
SERIAL EEPROM, 128KBIT, 400KHZ, WLCSP-4 | Farnell |
Eeprom S. I2C |Stmicroelectronics M24128S-FCU6T/T | Newark Electronics |
Where can I find additional details, specifications and documents for a M24128S-FCU6T/T?
Additional datasheets, footprints and schematics for M24128S-FCU6T/T are listed on our Part Details page. You can also find images and similar parts to M24128S-FCU6T/T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24128S-FCU6T/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24128S-FCU6T/T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24128S-FCU6T/T fall under?
The M24128S-FCU6T/T is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24128S-FCU6T/T when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24128S-FCU6T/T you can contact the distributor directly for product support, shipping queries etc.
Is the M24128S-FCU6T/T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24128S-FCU6T/T have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for M24128S-FCU6T/T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24128S-FCU6T/T often in real-time on the comparison pages.
What if I can't find stock of M24128S-FCU6T/T?
You can fill out our help required form which you can use to request a quote for M24128S-FCU6T/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.