Status: | Active |
---|---|
Series: | M24128-DRE |
RoHS: | Compliant |
Prices starting from US$0.40
Compatible with all I2C bus modes 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array 128 Kbits (16 Kbytes) of EEPROM Page size: 64 bytes Additional Write lockable page (Identification page) |
128 Kbits (16 Kbytes) of EEPROM |
Page size: 64 bytes |
Additional Write lockable page (Identification page) |
Extended temperature and voltage range -40 °C to 105 °C; 1.7 V to 5.5 V |
-40 °C to 105 °C; 1.7 V to 5.5 V |
Schmitt trigger inputs for noise filtering |
Short Write cycle time Byte Write within 4 ms Page Write within 4 ms |
Byte Write within 4 ms |
Page Write within 4 ms |
Write cycle endurance 4 million Write cycles at 25 °C 1.2 million Write cycles at 85 °C 900 k Write cycles at 105 °C |
4 million Write cycles at 25 °C |
1.2 million Write cycles at 85 °C |
900 k Write cycles at 105 °C |
Data retention more than 50 years at 105 °C 200 years at 55 °C |
more than 50 years at 105 °C |
200 years at 55 °C |
ESD Protection (Human Body Model) 4000 V |
4000 V |
Packages RoHS compliant and halogen-free (ECOPACK2®) |
RoHS compliant and halogen-free (ECOPACK2®) |
Product Specifications |
---|
DS10749 128-Kbit serial I²C bus EEPROM - 105°C operation |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
EEPROM Serial-I2C 128K-bit 16K x 8 2.5V/3.3V/5V 8-Pin SOIC T/R | EBV Elektronik |
Eeprom, 128Kbit, -40 To 105Deg C | Newark Electronics |
EEPROM Memory IC 128Kb (16K x 8) I▓C 1MHz 450ns 8-SO | Future Electronics |
EEPROM, 128KBIT, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a M24128-DRMN8TP/K?
Additional datasheets, footprints and schematics for M24128-DRMN8TP/K are listed on our Part Details page. You can also find images and similar parts to M24128-DRMN8TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24128-DRMN8TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24128-DRMN8TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24128-DRMN8TP/K fall under?
The M24128-DRMN8TP/K is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24128-DRMN8TP/K when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24128-DRMN8TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M24128-DRMN8TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24128-DRMN8TP/K have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for M24128-DRMN8TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24128-DRMN8TP/K often in real-time on the comparison pages.
What if I can't find stock of M24128-DRMN8TP/K?
You can fill out our help required form which you can use to request a quote for M24128-DRMN8TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.