Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
For Use With | - |
---|---|
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Length / Height | 50mm |
External Width | 30mm |
Bezel with description label | Transfer Multisort Elektronik |
Legend Plate, 22mm, Black, MAN. O AUTO Legend, Toumbstone, RMQ-Titan Series | Eaton - Cutler Hammer M22S-ST-GB12 | RS Americas |
Legend Holder, Manual/Auto | Newark Electronics |
LEGEND HOLDER, MANUAL/AUTO | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | M22 Series Modular Pushbutton Switches |
---|---|
Product Range | - |
Features | Insert for Pushbuttons "HAND O AUTO" Inscription |
Where can I find additional details, specifications and documents for a M22S-ST-GB12?
Additional datasheets, footprints and schematics for M22S-ST-GB12 are listed on our Part Details page. You can also find images and similar parts to M22S-ST-GB12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22S-ST-GB12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22S-ST-GB12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22S-ST-GB12 fall under?
The M22S-ST-GB12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M22S-ST-GB12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22S-ST-GB12 you can contact the distributor directly for product support, shipping queries etc.
Is the M22S-ST-GB12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22S-ST-GB12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for M22S-ST-GB12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22S-ST-GB12 often in real-time on the comparison pages.
What if I can't find stock of M22S-ST-GB12?
You can fill out our help required form which you can use to request a quote for M22S-ST-GB12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.