M22759/16-24-9 Cable by Carlisle Interconnect Technologies

HOOK-UP WIRE 24AWG WHITE 100M

Status: Unknown
Series: M22759 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$63.60
58
in stock
Buy Now
Logo for WireMasters
WireMasters
from US$0.38
10,207
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$48.77
58
in stock
Buy Now
Logo for element14
element14
from US$93.80
58
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
-
24,986
in stock
Buy Now

Specifications

Jacket Material ETFE
Jacket Colour White
Wire Gauge 24AWG
Conductor Area CSA -
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 19 x 36AWG
Voltage Rating 600V
Conductor Material Tinned Copper
External Diameter 1.19mm
Approval Specification MIL-W-22759/16
Product Range M22759 Series
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Hook-Up Wire, 24Awg, White, 100M | Newark Electronics
HOOK-UP WIRE, 24AWG, WHITE, 100M | element14


M22759/16-24-9 Cable, Wire & Assemblies by Harbour Industries

Hook Up WIRE, PER FT, 24AWG TINNED COPPER, 600V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Conductor Size AWG 24AWG
Jacket Material ETFE
Conductor Material Tinned Copper
External Diameter 1.35mm
Voltage Rating 600 V
No. of Strands x Strand Size 19 x 36AWG

M22759/16-24-9 Cable, Wire & Assemblies by Specialty Cable Corporation

Hook Up wire, PTFE, 600V, 150°C, TPC Conductor

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

M22759/16-24-9 Cable, Wire & Assemblies by Thermax

Hook Up wire, PTFE, 600V, 150 , TPC Conductor

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M22759/16-24-9?

Additional datasheets, footprints and schematics for M22759/16-24-9 are listed on our Part Details page. You can also find images and similar parts to M22759/16-24-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M22759/16-24-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22759/16-24-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M22759/16-24-9 fall under?

The M22759/16-24-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to M22759/16-24-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M22759/16-24-9 you can contact the distributor directly for product support, shipping queries etc.

Is the M22759/16-24-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M22759/16-24-9 have stock available?

Authorised distributors including WireMasters, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for M22759/16-24-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M22759/16-24-9 often in real-time on the comparison pages.

What if I can't find stock of M22759/16-24-9?

You can fill out our help required form which you can use to request a quote for M22759/16-24-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay