Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.64
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.81
|
300
in stock
|
Buy Now | |
Carlton-Bates
from US$35.53
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$24.02
|
35
in stock
|
Buy Now | |
RS Americas
from US$24.50
|
35
in stock
|
Buy Now | |
element14
from US$11.23
|
33
in stock
|
Buy Now | |
Distrelec
from US$10.02
|
14
in stock
|
Buy Now |
LED Colour | Blue |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | - |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP20 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Blue |
Current Rating | 15mA |
For Use With | Eaton Moeller M22 Series Indicator Light Lenses |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Power Rating | 260mW |
Shock Resistance | > |
Supply Voltage | 30V |
Wire Area Size Solid Max | 2.5mm² |
Wire Area Size Stranded Max | 1.5mm² |
Illuminating unit | Transfer Multisort Elektronik |
Operator Light Module, LED Blue, 22.5 mm | Carlton-Bates |
Led Bulb, Blue, 260Mw | Newark Electronics |
Light Block, Blue, Led, 12-30Vac/Dc, For M22 Series, Rmq-Titan Series, Rmq-Titan | Eaton - Cutler Hammer M22-LED-B | RS Americas |
FRONT FIXING, LED, 18-30VAC/DC, BLUE | element14 |
Eaton LED Element | Distrelec |
Where can I find additional details, specifications and documents for a M22-LED-B?
Additional datasheets, footprints and schematics for M22-LED-B are listed on our Part Details page. You can also find images and similar parts to M22-LED-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-LED-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-LED-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-LED-B fall under?
The M22-LED-B is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to M22-LED-B when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-LED-B you can contact the distributor directly for product support, shipping queries etc.
Is the M22-LED-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-LED-B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Carlton-Bates, Newark Electronics, RS Americas and element14 have stock available or on a lead time for M22-LED-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-LED-B often in real-time on the comparison pages.
What if I can't find stock of M22-LED-B?
You can fill out our help required form which you can use to request a quote for M22-LED-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.