M22-L-G+M22-A Part Information

Details for M22-L-G+M22-A by Eaton

Electronic & Electrical Components>Switches Relays & Solenoids>Switches & Accessories

Featured Distributor

Farnell
Farnell

M22LGM22A

Buy Now
Pricing
BreakPrice
16.4500
56.3200
106.1900
206.0600
505.9300
Stock Information
Available in stock: 29
Additional stock arrives in: weeks
Details
Manufacturer: Eaton Moeller

Part Downloads

Part Specifications

For Use With -
IP / NEMA Rating IP66
Product Range -
SVHC No SVHC (17-Dec-2015)
Colour Green
Height Above Panel 11.5mm
LED Colour Green
Operating Temperature Max 70°C
Operating Temperature Min -25°C
Shock Resistance >

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M22-L-G+M22-A?

Additional datasheets, footprints and schematics for M22-L-G+M22-A are listed in our Part Details tab. You can also find the M22-L-G+M22-A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M22-L-G+M22-A in the Pricing & Inventory tab next to part details. You can view M22-L-G+M22-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M22-L-G+M22-A fall under?

The M22-L-G+M22-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to M22-L-G+M22-A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M22-L-G+M22-A you can contact the distributor directly for product support, shipping queries etc.

Is the M22-L-G+M22-A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M22-L-G+M22-A have stock available?

There is no stock from authorised distributors for M22-L-G+M22-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M22-L-G+M22-A often in real-time on the comparison pages.

What if I can't find stock of M22-L-G+M22-A?

You can fill out our help required form which you can use to request a quote for M22-L-G+M22-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for M22-L-G+M22-A

Loading...
Loading Results for M22-L-G+M22-A
We use cookies to improve your experience. See our privacy policy.
Okay