Status: | Unknown |
---|---|
Series: | RMQ Titan Series |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.40
|
157
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.31
|
441
in stock
|
Buy Now | |
RS Americas
from US$8.88
|
352
in stock
|
Buy Now | |
Newark Electronics
from US$8.88
|
255
in stock
|
Buy Now | |
Distrelec
from US$5.41
|
220
in stock
|
Buy Now | |
element14
from US$9.89
|
157
in stock
|
Buy Now | |
Carlton-Bates
from US$13.00
|
133
in stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 500V |
For Use With | M22 Modular Pushbutton Series |
Contact Voltage DC Max | - |
Product Range | RMQ Titan Series |
SVHC | No SVHC (17-Dec-2015) |
Contact Configuration | 1NC |
Contact Current Rating | 6A |
Current Rating | 6A |
Isolation Voltage | 500V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Contact block | Transfer Multisort Elektronik |
Contact Block, for E-Stop, Base Mount, SMCB, NC, Screw Terminals, M22 Series | Eaton - Cutler Hammer M22-KC01 | RS Americas |
Contact Element | Newark Electronics |
Eaton Contact Element 1NC 22 mm Bottom Mounting | Distrelec |
CONTACT BLOCK, REAR, 1NC | element14 |
Block, Contact, Screw Terminal, Base Mount, 1NC | Carlton-Bates |
Where can I find additional details, specifications and documents for a M22-KC01?
Additional datasheets, footprints and schematics for M22-KC01 are listed on our Part Details page. You can also find images and similar parts to M22-KC01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-KC01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-KC01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-KC01 fall under?
The M22-KC01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M22-KC01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-KC01 you can contact the distributor directly for product support, shipping queries etc.
Is the M22-KC01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-KC01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Distrelec and element14 have stock available or on a lead time for M22-KC01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-KC01 often in real-time on the comparison pages.
What if I can't find stock of M22-KC01?
You can fill out our help required form which you can use to request a quote for M22-KC01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.