Status: | Unknown |
---|---|
Series: | RMQ Titan Series |
RoHS: | Unknown |
Prices starting from US$3.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.27
|
1,196
in stock
|
Buy Now | |
Distrelec
from US$5.40
|
3,008
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.25
|
2,191
in stock
|
Buy Now | |
RS Americas
from US$13.22
|
1,533
in stock
|
Buy Now | |
Newark Electronics
from US$13.59
|
1,283
in stock
|
Buy Now | |
element14
from US$8.69
|
1,283
in stock
|
Buy Now | |
Carlton-Bates
from US$13.00
|
1,258
in stock
|
Buy Now | |
Chip One Stop
from US$8.98
|
100
in stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 500V |
For Use With | M22 Modular Pushbutton Series |
Contact Voltage DC Max | 220V |
Product Range | RMQ Titan Series |
SVHC | No SVHC (17-Dec-2015) |
Contact Configuration | 1NO |
Eaton Contact Element 1NO 22 mm Front Mounting | Distrelec |
Contact block | Transfer Multisort Elektronik |
Contact Block For Non-Illum Pushbutton, Screw Term, Flush, Rmq-Titan M22 Series | Eaton - Cutler Hammer M22-K10 | RS Americas |
Contact Block, 1No, 4A, Screw | Newark Electronics |
CONTACT BLOCK, 1NO, 4A, SCREW | element14 |
Block, Contact | Carlton-Bates |
CONTACT BLOCK, 1NO, SCREW | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 500V |
For Use With | M22 Modular Pushbutton Series |
Contact Voltage DC Max | 220V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a M22-K10?
Additional datasheets, footprints and schematics for M22-K10 are listed on our Part Details page. You can also find images and similar parts to M22-K10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-K10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-K10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-K10 fall under?
The M22-K10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M22-K10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-K10 you can contact the distributor directly for product support, shipping queries etc.
Is the M22-K10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-K10 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for M22-K10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-K10 often in real-time on the comparison pages.
What if I can't find stock of M22-K10?
You can fill out our help required form which you can use to request a quote for M22-K10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.