Status: | Unknown |
---|---|
Series: | M22 Modular Pushbutton Series |
RoHS: | Unknown |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.81
|
2,290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.23
|
4,348
in stock
|
Buy Now | |
Carlton-Bates
from US$13.00
|
3,360
in stock
|
Buy Now | |
Newark Electronics
from US$13.60
|
2,290
in stock
|
Buy Now | |
element14
from US$10.91
|
2,290
in stock
|
Buy Now | |
RS Americas
from US$12.82
|
1,501
in stock
|
Buy Now | |
Distrelec
from US$5.39
|
726
in stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 500V |
For Use With | NZM1 2 3 4 Type Circuit Breakers |
Contact Voltage DC Max | 200V |
Product Range | M22 Modular Pushbutton Series |
SVHC | No SVHC (17-Dec-2015) |
Contact Configuration | 1NC |
Contact block | Transfer Multisort Elektronik |
Block, Contact | Carlton-Bates |
Contact Block, 1Nc, 4A, Screw | Newark Electronics |
CONTACT BLOCK, 1NC, 4A, SCREW | element14 |
Contact Block, SPST, 1NC, 6A 120VAC, Screw Terminal, RMQ-Titan M22 Series | Eaton - Cutler Hammer M22-K01 | RS Americas |
Eaton Contact Element 1NC 22 mm Front Mounting | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 4A |
Contact Voltage AC Max | 415V |
For Use With | Eaton M22 Series Modular Pushbutton Switches |
Contact Voltage DC Max | 220V |
Where can I find additional details, specifications and documents for a M22-K01?
Additional datasheets, footprints and schematics for M22-K01 are listed on our Part Details page. You can also find images and similar parts to M22-K01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-K01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-K01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-K01 fall under?
The M22-K01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M22-K01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-K01 you can contact the distributor directly for product support, shipping queries etc.
Is the M22-K01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-K01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for M22-K01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-K01 often in real-time on the comparison pages.
What if I can't find stock of M22-K01?
You can fill out our help required form which you can use to request a quote for M22-K01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.