Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Eaton M22 Series Modular Pushbutton Switches |
---|---|
Product Range | - |
Features | 3 Element |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Switch Holes | 3Holes |
---|---|
Cutout Diameter | 22mm |
Cover / Base Color | Grey |
External Height - Metric | 118.6mm |
External Width - Metric | 153mm |
External Depth - Metric | 139.5mm |
IP Rating | IP66, IP67 |
RoHS Compliant | Yes |
Pushbutton Enclosure, 3 Hole, 22Mm, Plastic, M22 Series | Eaton - Cutler Hammer M22-I3-PG | RS Americas |
Switch Enclosure | Newark Electronics |
Where can I find additional details, specifications and documents for a M22-I3-PG?
Additional datasheets, footprints and schematics for M22-I3-PG are listed on our Part Details page. You can also find images and similar parts to M22-I3-PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-I3-PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-I3-PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-I3-PG fall under?
The M22-I3-PG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M22-I3-PG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-I3-PG you can contact the distributor directly for product support, shipping queries etc.
Is the M22-I3-PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-I3-PG have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for M22-I3-PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-I3-PG often in real-time on the comparison pages.
What if I can't find stock of M22-I3-PG?
You can fill out our help required form which you can use to request a quote for M22-I3-PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.