M22-CKC01 Part Information

Details for M22-CKC01 by Eaton

Electronic & Electrical Components>Switches Relays & Solenoids>Switches & Accessories

Part Downloads

Part Specifications

Switch Terminals Cage Clamp
No. of Poles 1 Pole
Contact Current Max 6A
Contact Voltage AC Max 500V
For Use With RMQ Titan Switches
Contact Voltage DC Max 220V
Product Range -
SVHC No SVHC (17-Dec-2015)
Contact Configuration 1NC
Contact Current Rating 6A
Current Rating 6A
Isolation Voltage 500V
Operating Temperature Max 70°C
Operating Temperature Min -25°C

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M22-CKC01?

Additional datasheets, footprints and schematics for M22-CKC01 are listed in our Part Details tab. You can also find the M22-CKC01 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M22-CKC01 in the Pricing & Inventory tab next to part details. You can view M22-CKC01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M22-CKC01 fall under?

The M22-CKC01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to M22-CKC01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M22-CKC01 you can contact the distributor directly for product support, shipping queries etc.

Is the M22-CKC01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M22-CKC01 have stock available?

There is no stock from authorised distributors for M22-CKC01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M22-CKC01 often in real-time on the comparison pages.

What if I can't find stock of M22-CKC01?

You can fill out our help required form which you can use to request a quote for M22-CKC01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for M22-CKC01

Loading...
Loading Results for M22-CKC01
We use cookies to improve your experience. See our privacy policy.
Okay