Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.16
|
111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.34
|
1,774
in stock
|
Buy Now | |
Newark Electronics
from US$18.54
|
448
in stock
|
Buy Now | |
Carlton-Bates
from US$17.31
|
421
in stock
|
Buy Now | |
RS Americas
from US$18.54
|
215
in stock
|
Buy Now | |
element14
from US$9.52
|
111
in stock
|
Buy Now |
Switch Terminals | Cage Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 500V |
For Use With | RMQ Titan Switches |
Contact Voltage DC Max | 220V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Contact Configuration | 1NO |
Contact Current Rating | 6A |
Current Rating | 6A |
Isolation Voltage | 500V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Contact block | Transfer Multisort Elektronik |
Contact Block, Spst-No, Cage Clamp | Newark Electronics |
Standard Contact Block 1-NO | Carlton-Bates |
Spring Cage Contact Block For Non-Illum Pushbutton, Flush, Rmq-Titan M22 Series | Eaton - Cutler Hammer M22-CK10 | RS Americas |
CONTACT BLOCK, CLAMP, FLUSH, 1NO | element14 |
Where can I find additional details, specifications and documents for a M22-CK10?
Additional datasheets, footprints and schematics for M22-CK10 are listed on our Part Details page. You can also find images and similar parts to M22-CK10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-CK10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-CK10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-CK10 fall under?
The M22-CK10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M22-CK10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-CK10 you can contact the distributor directly for product support, shipping queries etc.
Is the M22-CK10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-CK10 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Carlton-Bates, RS Americas and element14 have stock available or on a lead time for M22-CK10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-CK10 often in real-time on the comparison pages.
What if I can't find stock of M22-CK10?
You can fill out our help required form which you can use to request a quote for M22-CK10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.