Status: | Unknown |
---|---|
Series: | M22 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
No. of Positions | - |
IP Rating | IP67 IP69K |
Switch Case | - |
Product Range | M22 Series |
Material | Polycarbonate |
Switch Features | 3 Element |
Status: | Unknown |
---|---|
Series: | M22 Series |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
IP Rating | IP67, IP69K |
Product Range | M22 Series |
Material | Polycarbonate |
Switch Features | 3 Element |
RoHS Compliant | Yes |
Control Station/Hoist Control, 3 Button, UP/STOP/DOWN, NEMA13, M22 Series | Eaton - Cutler Hammer M22-C3-M6V | RS Americas |
Control Station | Newark Electronics |
Where can I find additional details, specifications and documents for a M22-C3-M6V?
Additional datasheets, footprints and schematics for M22-C3-M6V are listed on our Part Details page. You can also find images and similar parts to M22-C3-M6V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-C3-M6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-C3-M6V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-C3-M6V fall under?
The M22-C3-M6V is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to M22-C3-M6V when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-C3-M6V you can contact the distributor directly for product support, shipping queries etc.
Is the M22-C3-M6V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-C3-M6V have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for M22-C3-M6V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-C3-M6V often in real-time on the comparison pages.
What if I can't find stock of M22-C3-M6V?
You can fill out our help required form which you can use to request a quote for M22-C3-M6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.