Accessory Type | Blanking Plug |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Grey |
External Width | 29.5mm |
Plug | Transfer Multisort Elektronik |
Eaton Blanking Plug, Plastic, Grey, M22 Series Switch | Distrelec |
Switch part, Hole plug, Watertight, 22mm, Gray, M22 series enclosures | Eaton - Cutler Hammer M22-B | RS Americas |
Blanking Plug | Newark Electronics |
BLANKING PLUG | element14 |
Status: | Unknown |
---|---|
Series: | M22 Modular Pushbutton Series |
RoHS: | Unknown |
Accessory Type | Blanking Plug |
---|---|
For Use With | - |
Product Range | M22 Modular Pushbutton Series |
Colour | Gray |
Where can I find additional details, specifications and documents for a M22-B?
Additional datasheets, footprints and schematics for M22-B are listed on our Part Details page. You can also find images and similar parts to M22-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-B fall under?
The M22-B is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to M22-B when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-B you can contact the distributor directly for product support, shipping queries etc.
Is the M22-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for M22-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-B often in real-time on the comparison pages.
What if I can't find stock of M22-B?
You can fill out our help required form which you can use to request a quote for M22-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.