Status: | Unknown |
---|---|
Series: | M22 Modular Pushbutton Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.72
|
399
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.62
|
5,443
in stock
|
Buy Now | |
Distrelec
from US$2.50
|
2,148
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
1,684
in stock
|
Buy Now | |
element14
from US$4.22
|
409
in stock
|
Buy Now | |
RS Americas
from US$4.34
|
250
in stock
|
Buy Now | |
Carlton-Bates
from US$3.84
|
143
in stock
|
Buy Now |
For Use With | RMQ Titan |
---|---|
Accessory Type | Fixing Adapter |
Product Range | M22 Modular Pushbutton Series |
SVHC | No SVHC (17-Dec-2015) |
External Length / Height | 40.8mm |
External Width | 30mm |
Mounting unit | Transfer Multisort Elektronik |
Eaton Fixing Adapter M22 Series LED Contact Elements | Distrelec |
Mounting Adapter | Newark Electronics |
FIXING ADAPTOR, FLUSH MOUNTING | element14 |
Front Mounting Adapter, Used For 3 Contact LED Elements, M22 Series | Eaton - Cutler Hammer M22-A | RS Americas |
Contact Block Adapter Contact Block Adapter | Carlton-Bates |
Where can I find additional details, specifications and documents for a M22-A?
Additional datasheets, footprints and schematics for M22-A are listed on our Part Details page. You can also find images and similar parts to M22-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-A fall under?
The M22-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M22-A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-A you can contact the distributor directly for product support, shipping queries etc.
Is the M22-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for M22-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-A often in real-time on the comparison pages.
What if I can't find stock of M22-A?
You can fill out our help required form which you can use to request a quote for M22-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.