Status: | Unknown |
---|---|
Series: | Metric M Series |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 |
Cable Diameter Min | 6mm |
Cable Diameter Max | 12mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP65 |
Product Range | Metric M Series |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max - Imperial | 0.472" |
Cable Diameter Max - Metric | 12mm |
Cable Diameter Min - Imperial | 0.236" |
Cable Diameter Min - Metric | 6mm |
For Use With | Cable |
Thread Length | 9mm |
Cable Gland, Nylon, M20, 6Mm-12Mm, Black, Pk10 | Newark Electronics |
Where can I find additional details, specifications and documents for a M20DB?
Additional datasheets, footprints and schematics for M20DB are listed on our Part Details page. You can also find images and similar parts to M20DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M20DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M20DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M20DB fall under?
The M20DB is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to M20DB when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M20DB you can contact the distributor directly for product support, shipping queries etc.
Is the M20DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M20DB have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for M20DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M20DB often in real-time on the comparison pages.
What if I can't find stock of M20DB?
You can fill out our help required form which you can use to request a quote for M20DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.