Status: | Unknown |
---|---|
Series: | M20 Series |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.79
|
1,356
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.61
|
701
in stock
|
Buy Now |
![]() |
element14
from US$0.71
|
701
in stock
|
Buy Now |
![]() |
Farnell
from US$0.79
|
701
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.60
|
675
in stock
|
Buy Now |
![]() |
TME
from US$0.66
|
300
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.57
|
300
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$2.43
|
28
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
200
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.45
|
-
|
Buy Now |
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 36Contacts |
Gender | Header |
Product Range | M20 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
36W VERT.PCB TIN HDR | RS |
Connector, Header, 36Pos, 2.54Mm, 1Row | Newark Electronics |
CONNECTOR, HEADER, 36POS, 2.54MM, 1ROW | element14 |
2.54MM HDR 1X36 SN | TTI Americas |
M20-9773646 | TME |
Pin Header, Board-to-Board, 2.54 mm, 1 Rows, 36 Contacts, Through Hole, M20 | Avnet Abacus |
36 SIL VERT PIN HDR | TTI Europe |
Where can I find additional details, specifications and documents for a M20-9773646?
Additional datasheets, footprints and schematics for M20-9773646 are listed on our Part Details page. You can also find images and similar parts to M20-9773646 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M20-9773646 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M20-9773646 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M20-9773646 you can contact the distributor directly for product support, shipping queries etc.
Is the M20-9773646 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M20-9773646 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Americas have stock available or on a lead time for M20-9773646.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M20-9773646 often in real-time on the comparison pages.
What if I can't find stock of M20-9773646?
You can fill out our help required form which you can use to request a quote for M20-9773646 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.