Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Timer Functions | Multifunction |
Time Min | 0.5s |
Time Max | 60min |
No. of Timing Ranges | 2Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Adjustment Type | Rotary |
Coil Voltage VAC Nom | 250V |
Coil Voltage VDC Nom | 25V |
Contact Configuration | SPCO |
Contact Current AC Max | 8A |
Contact Current DC Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 25V |
Delay Time Range | 0.5s to 60min |
External Depth | 59mm |
External Length / Height | 93mm |
External Width | 17.5mm |
Frequency Max | 63Hz |
Frequency Min | 48Hz |
Mechanical Life | 150 000 Operations |
No. of Electrical Operations | 150000 |
No. of Mechanical Operations | 150000 |
Nom Input Voltage | 230VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Time Range | 0.5 - 60sec min |
Relay Mounting | DIN Rail |
Repeat Accuracy + | 0.5% |
Repeat Accuracy - | 0.5% |
Reset Time | 100ms |
Supply Voltage AC Max | 110V |
Supply Voltage Min | 24V |
Timer, Multifunction, 6 Function | Newark Electronics |
TIMER, MULTIFUNCTION, 6 FUNCTION | element14 |
Where can I find additional details, specifications and documents for a M1SMT 24/230V?
Additional datasheets, footprints and schematics for M1SMT 24/230V are listed on our Part Details page. You can also find images and similar parts to M1SMT 24/230V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1SMT 24/230V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1SMT 24/230V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1SMT 24/230V fall under?
The M1SMT 24/230V is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to M1SMT 24/230V when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1SMT 24/230V you can contact the distributor directly for product support, shipping queries etc.
Is the M1SMT 24/230V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M1SMT 24/230V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M1SMT 24/230V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1SMT 24/230V often in real-time on the comparison pages.
What if I can't find stock of M1SMT 24/230V?
You can fill out our help required form which you can use to request a quote for M1SMT 24/230V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.